Quantum Storage Systems Utility Cart, 3 Wire Shelves, Chrome; Height Quantum Storage WRC-2448-3

Description
UTILITY CART, 3 WIRE SHELVES, CHROME; Height:37.5"; Width:24"; Length:48"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UTILITY CART, 3 WIRE SHELVES, CHROME; Height:37.5"; Width:24"; Length:48"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Cart, 3 Wire Shelves, Chrome; Height Quantum Storage - 42AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Utility Cart, 3 Wire Shelves, Chrome; Height Quantum Storage
42AC6361
Utility Cart, 3 Wire Shelves, Chrome; Height Quantum Storage 42AC6361
UTILITY CART, 3 WIRE SHELVES, CHROME; Height:37.5"; Width:24"; Length:48"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

UTILITY CART, 3 WIRE SHELVES, CHROME; Height:37.5"; Width:24"; Length:48"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6361
Product Name Utility Cart, 3 Wire Shelves, Chrome; Height Quantum Storage
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 251968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 46 inch (1170 mm)
View Details