Quantum Storage Systems Cart, Closed Shelf, 5Shelves, 20Bin, Grn; No. Of Bins Quantum Storage WRCSL5-63-1836EP-104GN

Description
CART, CLOSED SHELF, 5SHELVES, 20BIN, GRN; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
CART, CLOSED SHELF, 5SHELVES, 20BIN, GRN; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Closed Shelf, 5Shelves, 20Bin, Grn; No. Of Bins Quantum Storage - 44AC7865 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Closed Shelf, 5Shelves, 20Bin, Grn; No. Of Bins Quantum Storage
44AC7865
Cart, Closed Shelf, 5Shelves, 20Bin, Grn; No. Of Bins Quantum Storage 44AC7865
CART, CLOSED SHELF, 5SHELVES, 20BIN, GRN; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

CART, CLOSED SHELF, 5SHELVES, 20BIN, GRN; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7865
Product Name Cart, Closed Shelf, 5Shelves, 20Bin, Grn; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Platform Trolleys - 252034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 36 inch (907 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details