Quantum Storage Systems Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage WRC3-1836-1265YL

Description
CART, QUICKPICK BIN, 3SHELVES/15BINS/YEL; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CART, QUICKPICK BIN, 3SHELVES/15BINS/YEL; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage - 44AC7952 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage
44AC7952
Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage 44AC7952
CART, QUICKPICK BIN, 3SHELVES/15BINS/YEL; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

CART, QUICKPICK BIN, 3SHELVES/15BINS/YEL; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7952
Product Name Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Dollies - 7938741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 26460 lbs (12000 kg)
View Details