Quantum Storage Systems Wire Shelving - Carts - Security - MD2448-70SEC

Description
Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a top rate product that can be completely relied upon. One of our latest models offers the right combination of superior components, aesthetics and reliability. Both stationary and mobile storage units prevent pilferage by allowing for high visibility of contents at all times. This is important for both your peace of mind and the necessity of maintaining convenient track of your items. With a great variety to select from you won't struggle to find the model that fits your requirements to perfection. Our enclosure units are divided into various categories; Outside Dimensions, Product Ship Weight, and Load Capacity. With a load bearing range of between 600-800 pounds these high grade enclosures are up to any storage task you might require. The all-welded heavy gauge wire construction for the sides, back, and doors are shipped in the flat-pack fashion but assembly is quick and easy. These security cabinets can be equipped with any quantity of intermediate shelves and sport a chrome finish.
Datasheet
Description
Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a top rate product that can be completely relied upon. One of our latest models offers the right combination of superior components, aesthetics and reliability. Both stationary and mobile storage units prevent pilferage by allowing for high visibility of contents at all times. This is important for both your peace of mind and the necessity of maintaining convenient track of your items. With a great variety to select from you won't struggle to find the model that fits your requirements to perfection. Our enclosure units are divided into various categories; Outside Dimensions, Product Ship Weight, and Load Capacity. With a load bearing range of between 600-800 pounds these high grade enclosures are up to any storage task you might require. The all-welded heavy gauge wire construction for the sides, back, and doors are shipped in the flat-pack fashion but assembly is quick and easy. These security cabinets can be equipped with any quantity of intermediate shelves and sport a chrome finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Carts - Security - MD2448-70SEC -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Carts - Security - MD2448-70SEC
Wire Shelving - Carts - Security - MD2448-70SEC
Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a top rate product that can be completely relied upon. One of our latest models offers the right combination of superior components, aesthetics and reliability. Both stationary and mobile storage units prevent pilferage by allowing for high visibility of contents at all times. This is important for both your peace of mind and the necessity of maintaining convenient track of your items. With a great variety to select from you won't struggle to find the model that fits your requirements to perfection. Our enclosure units are divided into various categories; Outside Dimensions, Product Ship Weight, and Load Capacity. With a load bearing range of between 600-800 pounds these high grade enclosures are up to any storage task you might require. The all-welded heavy gauge wire construction for the sides, back, and doors are shipped in the flat-pack fashion but assembly is quick and easy. These security cabinets can be equipped with any quantity of intermediate shelves and sport a chrome finish.

Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a top rate product that can be completely relied upon. One of our latest models offers the right combination of superior components, aesthetics and reliability.
Both stationary and mobile storage units prevent pilferage by allowing for high visibility of contents at all times. This is important for both your peace of mind and the necessity of maintaining convenient track of your items.
With a great variety to select from you won't struggle to find the model that fits your requirements to perfection. Our enclosure units are divided into various categories; Outside Dimensions, Product Ship Weight, and Load Capacity. With a load bearing range of between 600-800 pounds these high grade enclosures are up to any storage task you might require.
The all-welded heavy gauge wire construction for the sides, back, and doors are shipped in the flat-pack fashion but assembly is quick and easy. These security cabinets can be equipped with any quantity of intermediate shelves and sport a chrome finish.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Material Handling Carts and Trucks
Product Name Wire Shelving - Carts - Security - MD2448-70SEC
Cart / Truck Type Shelf Cart
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details