Quantum Storage Systems Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage WRCSL5-63-1848-104RD

Description
CART, SLANTED SHELF, 5SHELVES/28BINS/RED; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Description
CART, SLANTED SHELF, 5SHELVES/28BINS/RED; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage - 44AC7873 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage
44AC7873
Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage 44AC7873
CART, SLANTED SHELF, 5SHELVES/28BINS/RED; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CART, SLANTED SHELF, 5SHELVES/28BINS/RED; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7873
Product Name Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details