Quantum Storage Systems Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage WRC-2448-2CO

Description
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage - 42AC6359 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage
42AC6359
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage 42AC6359
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:24"; Length:48"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6359
Product Name Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 2837101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details