Quantum Storage Systems Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage WRCSL5-63-1836

Description
OPEN CART, 2 FLAT/3 SLANTED SHELVES; Height:69"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN CART, 2 FLAT/3 SLANTED SHELVES; Height:69"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage - 42AC6373 - Newark, An Avnet Company
Chicago, IL, United States
Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage
42AC6373
Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage 42AC6373
OPEN CART, 2 FLAT/3 SLANTED SHELVES; Height:69"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN CART, 2 FLAT/3 SLANTED SHELVES; Height:69"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6373
Product Name Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Trolleys - 6693740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details