Quantum Storage Systems Modular Tray Cart, Side Load, Chrome; Height Quantum Storage TC-39

Description
MODULAR TRAY CART, SIDE LOAD, CHROME; Height:69"; Width:18"; Length:30"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR TRAY CART, SIDE LOAD, CHROME; Height:69"; Width:18"; Length:30"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Tray Cart, Side Load, Chrome; Height Quantum Storage - 42AC6188 - Newark, An Avnet Company
Chicago, IL, United States
Modular Tray Cart, Side Load, Chrome; Height Quantum Storage
42AC6188
Modular Tray Cart, Side Load, Chrome; Height Quantum Storage 42AC6188
MODULAR TRAY CART, SIDE LOAD, CHROME; Height:69"; Width:18"; Length:30"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes

MODULAR TRAY CART, SIDE LOAD, CHROME; Height:69"; Width:18"; Length:30"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6188
Product Name Modular Tray Cart, Side Load, Chrome; Height Quantum Storage
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details