Quantum Storage Systems Mobile 5 Post Basket Unit, 18x48x80; No. Of Bins Quantum Storage WRC74-BSK1848C-5

Description
MOBILE 5 POST BASKET UNIT, 18"X48"X80"; No. of Bins:5; Height:80"; Width:18"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE 5 POST BASKET UNIT, 18"X48"X80"; No. of Bins:5; Height:80"; Width:18"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile 5 Post Basket Unit, 18x48x80; No. Of Bins Quantum Storage - 42AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Mobile 5 Post Basket Unit, 18x48x80; No. Of Bins Quantum Storage
42AC6437
Mobile 5 Post Basket Unit, 18x48x80; No. Of Bins Quantum Storage 42AC6437
MOBILE 5 POST BASKET UNIT, 18"X48"X80"; No. of Bins:5; Height:80"; Width:18"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

MOBILE 5 POST BASKET UNIT, 18"X48"X80"; No. of Bins:5; Height:80"; Width:18"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6437
Product Name Mobile 5 Post Basket Unit, 18x48x80; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2595122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details