MOBILE 5 POST BASKET UNIT, 24"X24"X80"; No. of Bins:5; Height:80"; Width:24"; Length:24"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 42AC6439 |
| Product Name | Mobile 5 Post Basket Unit, 24x24x80; No. Of Bins Quantum Storage |
| Capacity | 800 lbs (363 kg) |