Quantum Storage Systems Cart, Tip Out Bin, 4Bins, Clear; No. Of Bins Quantum Storage TBC-32WT

Description
CART, TIP OUT BIN, 4BINS, CLEAR; No. of Bins:4; Height:41"; Width:19.5"; Length:25"; Load Capacity:-; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
CART, TIP OUT BIN, 4BINS, CLEAR; No. of Bins:4; Height:41"; Width:19.5"; Length:25"; Load Capacity:-; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Tip Out Bin, 4Bins, Clear; No. Of Bins Quantum Storage - 42AC6181 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Tip Out Bin, 4Bins, Clear; No. Of Bins Quantum Storage
42AC6181
Cart, Tip Out Bin, 4Bins, Clear; No. Of Bins Quantum Storage 42AC6181
CART, TIP OUT BIN, 4BINS, CLEAR; No. of Bins:4; Height:41"; Width:19.5"; Length:25"; Load Capacity:-; Product Range:-; Colour:White RoHS Compliant: Yes

CART, TIP OUT BIN, 4BINS, CLEAR; No. of Bins:4; Height:41"; Width:19.5"; Length:25"; Load Capacity:-; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6181
Product Name Cart, Tip Out Bin, 4Bins, Clear; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7898542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 to 331 lbs (50 to 150 kg)
Material Aluminum
Length 35 inch (890 mm)
View Details