Quantum Storage Systems Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage WRC5-63-2460-93060RD

Description
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, RED; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, RED; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage - 44AC7970 - Newark, An Avnet Company
Chicago, IL, United States
Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage
44AC7970
Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage 44AC7970
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, RED; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

WIRE CART, 5SHELVES, 4BIN W/ SLIDES, RED; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7970
Product Name Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details