Quantum Storage Systems Cart, Closed Shelf, 5Shelves, 28Bin, Grn; No. Of Bins Quantum Storage WRCSL5-63-1848EP-104GN

Description
CART, CLOSED SHELF, 5SHELVES, 28BIN, GRN; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Description
CART, CLOSED SHELF, 5SHELVES, 28BIN, GRN; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart, Closed Shelf, 5Shelves, 28Bin, Grn; No. Of Bins Quantum Storage - 44AC7877 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Closed Shelf, 5Shelves, 28Bin, Grn; No. Of Bins Quantum Storage
44AC7877
Cart, Closed Shelf, 5Shelves, 28Bin, Grn; No. Of Bins Quantum Storage 44AC7877
CART, CLOSED SHELF, 5SHELVES, 28BIN, GRN; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

CART, CLOSED SHELF, 5SHELVES, 28BIN, GRN; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7877
Product Name Cart, Closed Shelf, 5Shelves, 28Bin, Grn; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details