Quantum Storage Systems 3 Sided Linen Enclosure Cart, 5Shelves; Height Quantum Storage WRCS4-74-2436EP-5

Description
3 SIDED LINEN ENCLOSURE CART, 5SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 SIDED LINEN ENCLOSURE CART, 5SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Sided Linen Enclosure Cart, 5Shelves; Height Quantum Storage - 42AC6414 - Newark, An Avnet Company
Chicago, IL, United States
3 Sided Linen Enclosure Cart, 5Shelves; Height Quantum Storage
42AC6414
3 Sided Linen Enclosure Cart, 5Shelves; Height Quantum Storage 42AC6414
3 SIDED LINEN ENCLOSURE CART, 5SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

3 SIDED LINEN ENCLOSURE CART, 5SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6414
Product Name 3 Sided Linen Enclosure Cart, 5Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 277314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Aluminum
View Details