Quantum Storage Systems Nesting Tote, 24.5 X 19 X 9.5, Blue; Bin Colour Quantum Storage TUB2419-9BL

Description
NESTING TOTE, 24.5" X 19" X 9.5", BLUE; Bin Colour:Blue; External Height:9.5"; External Width:19"; External Depth:24.5"; Carrying Capacity:33lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NESTING TOTE, 24.5" X 19" X 9.5", BLUE; Bin Colour:Blue; External Height:9.5"; External Width:19"; External Depth:24.5"; Carrying Capacity:33lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nesting Tote, 24.5 X 19 X 9.5, Blue; Bin Colour Quantum Storage - 42AC6253 - Newark, An Avnet Company
Chicago, IL, United States
Nesting Tote, 24.5 X 19 X 9.5, Blue; Bin Colour Quantum Storage
42AC6253
Nesting Tote, 24.5 X 19 X 9.5, Blue; Bin Colour Quantum Storage 42AC6253
NESTING TOTE, 24.5" X 19" X 9.5", BLUE; Bin Colour:Blue; External Height:9.5"; External Width:19"; External Depth:24.5"; Carrying Capacity:33lb; Product Range:- RoHS Compliant: Yes

NESTING TOTE, 24.5" X 19" X 9.5", BLUE; Bin Colour:Blue; External Height:9.5"; External Width:19"; External Depth:24.5"; Carrying Capacity:33lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6253
Product Name Nesting Tote, 24.5 X 19 X 9.5, Blue; Bin Colour Quantum Storage
Capacity 33 lbs (15 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 8517534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 12 inch (300 mm)
View Details