Quantum Storage Systems Quickpick Bin Cart, 2Shelf, 8Bins, Red; No. Of Bins Quantum Storage WRC2-1836-1285RD

Description
QUICKPICK BIN CART, 2SHELF, 8BINS, RED; No. of Bins:8; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
QUICKPICK BIN CART, 2SHELF, 8BINS, RED; No. of Bins:8; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickpick Bin Cart, 2Shelf, 8Bins, Red; No. Of Bins Quantum Storage - 44AC7930 - Newark, An Avnet Company
Chicago, IL, United States
Quickpick Bin Cart, 2Shelf, 8Bins, Red; No. Of Bins Quantum Storage
44AC7930
Quickpick Bin Cart, 2Shelf, 8Bins, Red; No. Of Bins Quantum Storage 44AC7930
QUICKPICK BIN CART, 2SHELF, 8BINS, RED; No. of Bins:8; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

QUICKPICK BIN CART, 2SHELF, 8BINS, RED; No. of Bins:8; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7930
Product Name Quickpick Bin Cart, 2Shelf, 8Bins, Red; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details