Quantum Storage Systems Wire Cart, 5Shelves, 4Bin W/ Slides, Clr; No. Of Bins Quantum Storage WRC5-63-2436-93060CL

Description
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, CLR; No. of Bins:4; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, CLR; No. of Bins:4; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cart, 5Shelves, 4Bin W/ Slides, Clr; No. Of Bins Quantum Storage - 42AC6430 - Newark, An Avnet Company
Chicago, IL, United States
Wire Cart, 5Shelves, 4Bin W/ Slides, Clr; No. Of Bins Quantum Storage
42AC6430
Wire Cart, 5Shelves, 4Bin W/ Slides, Clr; No. Of Bins Quantum Storage 42AC6430
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, CLR; No. of Bins:4; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

WIRE CART, 5SHELVES, 4BIN W/ SLIDES, CLR; No. of Bins:4; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6430
Product Name Wire Cart, 5Shelves, 4Bin W/ Slides, Clr; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Pallet Trucks - 7938725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 6615 lbs (3000 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details