Quantum Storage Systems Cart, Garment Rack, Chrome; Height Quantum Storage WRCGR-63-2436

Description
CART, GARMENT RACK, CHROME; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART, GARMENT RACK, CHROME; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Garment Rack, Chrome; Height Quantum Storage - 42AC6367 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Garment Rack, Chrome; Height Quantum Storage
42AC6367
Cart, Garment Rack, Chrome; Height Quantum Storage 42AC6367
CART, GARMENT RACK, CHROME; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

CART, GARMENT RACK, CHROME; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6367
Product Name Cart, Garment Rack, Chrome; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details