Quantum Storage Systems Quickpick Bin Cart, 2Shelf, 10Bins, Blu; No. Of Bins Quantum Storage WRC2-1836-1265BL

Description
QUICKPICK BIN CART, 2SHELF, 10BINS, BLU; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
QUICKPICK BIN CART, 2SHELF, 10BINS, BLU; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickpick Bin Cart, 2Shelf, 10Bins, Blu; No. Of Bins Quantum Storage - 44AC7926 - Newark, An Avnet Company
Chicago, IL, United States
Quickpick Bin Cart, 2Shelf, 10Bins, Blu; No. Of Bins Quantum Storage
44AC7926
Quickpick Bin Cart, 2Shelf, 10Bins, Blu; No. Of Bins Quantum Storage 44AC7926
QUICKPICK BIN CART, 2SHELF, 10BINS, BLU; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

QUICKPICK BIN CART, 2SHELF, 10BINS, BLU; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7926
Product Name Quickpick Bin Cart, 2Shelf, 10Bins, Blu; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Sack Trucks - 7898514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 595 lbs (270 kg)
Material Aluminum
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details