Quantum Storage Systems Cross Stack Tub, White; Bin Colour Quantum Storage TUB2417-12WT

Description
CROSS STACK TUB, WHITE; Bin Colour:White; External Height:12"; External Width:17.25"; External Depth:23.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CROSS STACK TUB, WHITE; Bin Colour:White; External Height:12"; External Width:17.25"; External Depth:23.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Stack Tub, White; Bin Colour Quantum Storage - 44AC7757 - Newark, An Avnet Company
Chicago, IL, United States
Cross Stack Tub, White; Bin Colour Quantum Storage
44AC7757
Cross Stack Tub, White; Bin Colour Quantum Storage 44AC7757
CROSS STACK TUB, WHITE; Bin Colour:White; External Height:12"; External Width:17.25"; External Depth:23.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

CROSS STACK TUB, WHITE; Bin Colour:White; External Height:12"; External Width:17.25"; External Depth:23.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7757
Product Name Cross Stack Tub, White; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 251895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 176 lbs (80 kg)
Material Aluminum
View Details