Quantum Storage Systems Bin Transport Car, 5Shelves, 4Bin, Ivory; No. Of Bins Quantum Storage WRCPL-63-2460-955IV

Description
BIN TRANSPORT CAR, 5SHELVES, 4BIN, IVORY; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT CAR, 5SHELVES, 4BIN, IVORY; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Car, 5Shelves, 4Bin, Ivory; No. Of Bins Quantum Storage - 44AC7854 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Car, 5Shelves, 4Bin, Ivory; No. Of Bins Quantum Storage
44AC7854
Bin Transport Car, 5Shelves, 4Bin, Ivory; No. Of Bins Quantum Storage 44AC7854
BIN TRANSPORT CAR, 5SHELVES, 4BIN, IVORY; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Ivory RoHS Compliant: Yes

BIN TRANSPORT CAR, 5SHELVES, 4BIN, IVORY; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7854
Product Name Bin Transport Car, 5Shelves, 4Bin, Ivory; No. Of Bins Quantum Storage
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 2837100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details