Quantum Storage Systems Catheter Cart, 9Shelves, 80Bins, Red; No. Of Bins Quantum Storage WRC9-63-2448-105RD

Description
CATHETER CART, 9SHELVES, 80BINS, RED; No. of Bins:80; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
CATHETER CART, 9SHELVES, 80BINS, RED; No. of Bins:80; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Catheter Cart, 9Shelves, 80Bins, Red; No. Of Bins Quantum Storage - 44AC7975 - Newark, An Avnet Company
Chicago, IL, United States
Catheter Cart, 9Shelves, 80Bins, Red; No. Of Bins Quantum Storage
44AC7975
Catheter Cart, 9Shelves, 80Bins, Red; No. Of Bins Quantum Storage 44AC7975
CATHETER CART, 9SHELVES, 80BINS, RED; No. of Bins:80; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

CATHETER CART, 9SHELVES, 80BINS, RED; No. of Bins:80; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7975
Product Name Catheter Cart, 9Shelves, 80Bins, Red; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details