Quantum Storage Systems Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage WRC-1842-3CG

Description
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Description
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage - 42AC6326 - Newark, An Avnet Company
Chicago, IL, United States
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage
42AC6326
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage 42AC6326
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:18"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6326
Product Name Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details