QUICKPICK BIN CART, 2SHELF, 10BINS, YEL; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 44AC7934 |
| Product Name | Quickpick Bin Cart, 2Shelf, 10Bins, Yel; No. Of Bins Quantum Storage |
| Capacity | 800 lbs (363 kg) |