Quantum Storage Systems Cart, Shelf W/ Bin Holder, 54Bins, Blu; No. Of Bins Quantum Storage WRCSL5-74-1848-104220BL

Description
CART, SHELF W/ BIN HOLDER, 54BINS, BLU; No. of Bins:54; Height:80"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART, SHELF W/ BIN HOLDER, 54BINS, BLU; No. of Bins:54; Height:80"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Shelf W/ Bin Holder, 54Bins, Blu; No. Of Bins Quantum Storage - 44AC7912 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Shelf W/ Bin Holder, 54Bins, Blu; No. Of Bins Quantum Storage
44AC7912
Cart, Shelf W/ Bin Holder, 54Bins, Blu; No. Of Bins Quantum Storage 44AC7912
CART, SHELF W/ BIN HOLDER, 54BINS, BLU; No. of Bins:54; Height:80"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART, SHELF W/ BIN HOLDER, 54BINS, BLU; No. of Bins:54; Height:80"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7912
Product Name Cart, Shelf W/ Bin Holder, 54Bins, Blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Platform Trolleys - 8517537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 32 inch (820 mm)
View Details