Quantum Storage Systems Bin Transport Car, 5Shelves, 4Bins, Red; No. Of Bins Quantum Storage WRCPL-63-2460-955RD

Description
BIN TRANSPORT CAR, 5SHELVES, 4BINS, RED; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT CAR, 5SHELVES, 4BINS, RED; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Car, 5Shelves, 4Bins, Red; No. Of Bins Quantum Storage - 44AC7855 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Car, 5Shelves, 4Bins, Red; No. Of Bins Quantum Storage
44AC7855
Bin Transport Car, 5Shelves, 4Bins, Red; No. Of Bins Quantum Storage 44AC7855
BIN TRANSPORT CAR, 5SHELVES, 4BINS, RED; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Red RoHS Compliant: Yes

BIN TRANSPORT CAR, 5SHELVES, 4BINS, RED; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7855
Product Name Bin Transport Car, 5Shelves, 4Bins, Red; No. Of Bins Quantum Storage
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 220135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (600 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details