Quantum Storage Systems Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage WRC5-63-2448-93060RD

Description
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, RED; No. of Bins:4; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, RED; No. of Bins:4; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage - 44AC7967 - Newark, An Avnet Company
Chicago, IL, United States
Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage
44AC7967
Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage 44AC7967
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, RED; No. of Bins:4; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

WIRE CART, 5SHELVES, 4BIN W/ SLIDES, RED; No. of Bins:4; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7967
Product Name Wire Cart, 5Shelves, 4Bin W/ Slides, Red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Platform Trolleys - 277308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 28 inch (710 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details