Quantum Storage Systems Mobile Stacking Basket Unit, 5 Basket; No. Of Bins Quantum Storage WR5-36MSBA-MOB

Description
MOBILE STACKING BASKET UNIT, 5 BASKET; No. of Bins:5; Height:-; Width:20"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE STACKING BASKET UNIT, 5 BASKET; No. of Bins:5; Height:-; Width:20"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Stacking Basket Unit, 5 Basket; No. Of Bins Quantum Storage - 42AC7055 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Stacking Basket Unit, 5 Basket; No. Of Bins Quantum Storage
42AC7055
Mobile Stacking Basket Unit, 5 Basket; No. Of Bins Quantum Storage 42AC7055
MOBILE STACKING BASKET UNIT, 5 BASKET; No. of Bins:5; Height:-; Width:20"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

MOBILE STACKING BASKET UNIT, 5 BASKET; No. of Bins:5; Height:-; Width:20"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC7055
Product Name Mobile Stacking Basket Unit, 5 Basket; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 1874987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 19 inch (485 mm)
View Details