Quantum Storage Systems Bin Transport Cart, 2Shelves, 8Bins, Yel; No. Of Bins Quantum Storage WRC2-63-3036-974976YL

Description
BIN TRANSPORT CART, 2SHELVES, 8BINS, YEL; No. of Bins:8; Height:69"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT CART, 2SHELVES, 8BINS, YEL; No. of Bins:8; Height:69"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Cart, 2Shelves, 8Bins, Yel; No. Of Bins Quantum Storage - 44AC7949 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Cart, 2Shelves, 8Bins, Yel; No. Of Bins Quantum Storage
44AC7949
Bin Transport Cart, 2Shelves, 8Bins, Yel; No. Of Bins Quantum Storage 44AC7949
BIN TRANSPORT CART, 2SHELVES, 8BINS, YEL; No. of Bins:8; Height:69"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

BIN TRANSPORT CART, 2SHELVES, 8BINS, YEL; No. of Bins:8; Height:69"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7949
Product Name Bin Transport Cart, 2Shelves, 8Bins, Yel; No. Of Bins Quantum Storage
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details