Quantum Storage Systems Bin Transport Cart, 2Shelves, 4Bins, Red; No. Of Bins Quantum Storage WRC2-36-3036-976RD

Description
BIN TRANSPORT CART, 2SHELVES, 4BINS, RED; No. of Bins:4; Height:42"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT CART, 2SHELVES, 4BINS, RED; No. of Bins:4; Height:42"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Cart, 2Shelves, 4Bins, Red; No. Of Bins Quantum Storage - 44AC7942 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Cart, 2Shelves, 4Bins, Red; No. Of Bins Quantum Storage
44AC7942
Bin Transport Cart, 2Shelves, 4Bins, Red; No. Of Bins Quantum Storage 44AC7942
BIN TRANSPORT CART, 2SHELVES, 4BINS, RED; No. of Bins:4; Height:42"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Red RoHS Compliant: Yes

BIN TRANSPORT CART, 2SHELVES, 4BINS, RED; No. of Bins:4; Height:42"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7942
Product Name Bin Transport Cart, 2Shelves, 4Bins, Red; No. Of Bins Quantum Storage
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details