Quantum Storage Systems Cart W/ Ultra Bin, 6Shelves, 16Bins, Blu; No. Of Bins Quantum Storage WRCSL6-74-1848-260BL

Description
CART W/ ULTRA BIN, 6SHELVES, 16BINS, BLU; No. of Bins:16; Height:74"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART W/ ULTRA BIN, 6SHELVES, 16BINS, BLU; No. of Bins:16; Height:74"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Ultra Bin, 6Shelves, 16Bins, Blu; No. Of Bins Quantum Storage - 44AC7918 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Ultra Bin, 6Shelves, 16Bins, Blu; No. Of Bins Quantum Storage
44AC7918
Cart W/ Ultra Bin, 6Shelves, 16Bins, Blu; No. Of Bins Quantum Storage 44AC7918
CART W/ ULTRA BIN, 6SHELVES, 16BINS, BLU; No. of Bins:16; Height:74"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART W/ ULTRA BIN, 6SHELVES, 16BINS, BLU; No. of Bins:16; Height:74"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7918
Product Name Cart W/ Ultra Bin, 6Shelves, 16Bins, Blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2728834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 27 inch (690 mm)
View Details