Quantum Storage Systems Cart, Closed Shelf, 5Shelves, 28Bin, Yel; No. Of Bins Quantum Storage WRCSL5-63-1848EP-104YL

Description
CART, CLOSED SHELF, 5SHELVES, 28BIN, YEL; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CART, CLOSED SHELF, 5SHELVES, 28BIN, YEL; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Closed Shelf, 5Shelves, 28Bin, Yel; No. Of Bins Quantum Storage - 44AC7880 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Closed Shelf, 5Shelves, 28Bin, Yel; No. Of Bins Quantum Storage
44AC7880
Cart, Closed Shelf, 5Shelves, 28Bin, Yel; No. Of Bins Quantum Storage 44AC7880
CART, CLOSED SHELF, 5SHELVES, 28BIN, YEL; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes

CART, CLOSED SHELF, 5SHELVES, 28BIN, YEL; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7880
Product Name Cart, Closed Shelf, 5Shelves, 28Bin, Yel; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details