Quantum Storage Systems Cart, Slanted Shelf, 5Shelves/28Bins/blu; No. Of Bins Quantum Storage WRCSL5-63-1848-104BL

Description
CART, SLANTED SHELF, 5SHELVES/28BINS/BLU; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART, SLANTED SHELF, 5SHELVES/28BINS/BLU; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Slanted Shelf, 5Shelves/28Bins/blu; No. Of Bins Quantum Storage - 44AC7870 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Slanted Shelf, 5Shelves/28Bins/blu; No. Of Bins Quantum Storage
44AC7870
Cart, Slanted Shelf, 5Shelves/28Bins/blu; No. Of Bins Quantum Storage 44AC7870
CART, SLANTED SHELF, 5SHELVES/28BINS/BLU; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART, SLANTED SHELF, 5SHELVES/28BINS/BLU; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7870
Product Name Cart, Slanted Shelf, 5Shelves/28Bins/blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Dollies - 6693591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 31 inch (800 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details