DigiKey Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 50 60 70 80 90 100 105 106 107 108 109 110 111 112 113 114 115 116 117 120 130 140 143
Product Name Notes
16-BIT GEN MCU RL78/G24 128K
16-BIT GENERAL MCU RL78/F22 128K
16-BIT GENERAL MCU RL78/F25 512K
16-BIT GENERAL MCU RL78/G13 48K
16-BIT GENERAL MCU RL78/G22 32K
16-BIT GENERAL MCU RL78/G22 64K
16-BIT GENERAL MCU RL78/G24 128K
16-BIT GENERAL MCU RL78/G24 64K
16-BIT GENERAL MCU_RL78/F23_128K
16-BIT GENERAL MCU_RL78/F24-CAN_
16-BIT RL78/F24 100-PIN QFP- T+R
16-BIT RL78/F24 100-PIN QFP
16-BIT RL78/F24 64-PIN QFP T+R
16-BIT RL78/F24 64-PIN QFP
16BIT MCU RL78/F23 128K 64LQFP -
16BIT MCU RL78/F23 128K 80LQFP -
16BIT MCU RL78/F23 128K WQFN32 -
16BIT MCU RL78/F23 128K/12K QFN3
16BIT MCU RL78/F23 128K/12K QFP4
16BIT MCU RL78/F24 256K LQFP100
16BIT MCU RL78/F24 256K LQFP80 -
16BIT MCU RL78/F24 256K/24K QFN3
16BIT MCU RL78/F24 256K/24K QFP1
16BIT MCU RL78/F24 256K/24K QFP4
16BIT MCU RL78/G22 32K 16HWQFN -
16BIT MCU RL78/G22 32K 20LSSOP -
16BIT MCU RL78/G22 32K 24HWQFN -
16BIT MCU RL78/G22 32K 30LSSOP -
16BIT MCU RL78/G22 32K 32HWQFN
16BIT MCU RL78/G22 32K 44LQFP -4
16BIT MCU RL78/G22 32K 48LFQFP -
16BIT MCU RL78/G22 32K LQFP32 -4
16BIT MCU RL78/G22 64K 20LSSOP -
16BIT MCU RL78/G22 64K 30LSSOP -
16BIT MCU RL78/G22 64K 32HWQFN -
16BIT MCU RL78/G22 64K 32LQFP -4
16BIT MCU RL78/G22 64K 44LQFP -4
16BIT MCU RL78/G22 64K 48LFQFP -
16BIT MCU RL78/G24 128K 40HWQFN
16BIT MCU RL78/G24 128K 44LQFP -
16BIT MCU RL78/G24 128K 48HWQFN
16BIT MCU RL78/G24 128K 48LFQFP
16BIT MCU RL78/G24 128K 52LQFP -
16BIT MCU RL78/G24 128K 64LFQFP
16BIT MCU RL78/G24 128K 64LQFP -
16BIT MCU RL78/G24 128K HWQFN40
16BIT MCU RL78/G24 128K HWQFN48
16BIT MCU RL78/G24 64K 40HWQFN -
16BIT MCU RL78/G24 64K 44LQFP -4
16BIT MCU RL78/G24 64K 48HWQFN -
16BIT MCU RL78/G24 64K 48LFQFP -
16BIT MCU RL78/G24 64K 52LQFP -4
16BIT MCU RL78/G24 64K 64LQFP -4
16BIT MCU RL78/G24 64K LFQFP64 -
32BIT MCU RH850/F1L 64LQFP +105C
32BIT MCU RH850/F1L FLS 48LQFP
32BIT MCU RH850/F1L FLS 64LQFP
32BIT MCU RH850/F1L QFP 80PIN 38
32BIT MCU RH850/F1L-G LQFP100 -4
IC MCU 16BIT 32KB FLASH 20LSSOP
IC MCU 16BIT 32KB FLASH 30LSSOP
IC MCU 16BIT 32KB FLASH 32LQFP
IC MCU 16BIT 32KB FLASH 44LQFP
IC MCU 16BIT 32KB FLASH 48LQFP
IC MCU 16BIT 64KB FLASH 20LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
IC MCU 16BIT 64KB FLASH 32LQFP
IC MCU 16BIT 64KB FLASH 44LQFP
IC MCU 16BIT 64KB FLASH 48LQFP
MCU: RL78
MCU:RL78
QFP/80PIN/0.5MM PITCH/512KB/40KB
R7F123FLG3AFB-C#HA0
R7F123FLG4AFB-C#HA0
R7F123FMG3AFB-C#HA0
R7F123FMG4AFB-C#HA0
R7F124FBJ4ANP-C#HA0
R7F124FLJ3AFB-C#HA0
R7F124FMJ3AFB-C#HA0
R7F124FMJ4AFB-C#HA0
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 80-LFQFP (12x12)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)
RL78/G22 ROM64KB, 48PIN LFQFP T+
RL78/G22 ROM64KB, 48PIN LFQFP
RL78/G24 FLASH:128KB, 64PIN LFQF

<< Prev Next >>