The R7F124FLJ3AFB-C is a 16-bit microcontroller in the RL78/F24 series, designed for automotive applications including motor and body control. It features a 40 MHz maximum operating frequency, 64 pins in an LQFP package, 256 KB of code flash, 16 KB of data flash, and 24 KB of RAM. The device supports operation from 2.7 V to 5.5 V and ambient temperatures from -40°C to 105°C (Grade-3). It includes an AES-256 crypto engine, secure boot, TRNG, functional safety mechanisms up to ASIL B, CAN FD interface, 16-channel 12-bit ADC, 8-bit DAC, and an application accelerator for motor control algorithms. The microcontroller meets ISO 26262 and EVITA-Light security standards.
16-BIT GENERAL MCU_RL78/F24-CAN_
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7F124FLJ3AFB-C#AA0-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 40 MHz |
| Bits | 8 Bit; Other; A/D 24x12b SAR; D/A 1x8b |
| RAM | 24 KB |
| ROM | 256 KB |