16-BIT GENERAL MCU RL78/F25 512K
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7F125FLL4AFB-C#HA0TR-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 40 MHz |
| Bits | 8 Bit; Other; A/D 22x12b SAR; D/A 1x8b |
| RAM | 40 KB |
| ROM | 512 KB |