Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 743307-XC9140A371MR-
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG BOOST 3.7V 100MA SOT25
IC REG BOOST 3.7V 100MA SOT25
Boost Switching Regulator IC Positive Fixed 3.7V 1 Output 100mA SC-74A, SOT-753
Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter
IC REG BOOST 3.7V 100MA SOT25
Boost Switching Regulator IC Positive Fixed 3.7V 1 Output 100mA SC-74A, SOT-753
PFM STEP-UP SYNCHRONOUS DCDC CON
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 743307-XC9140A371MR-G | 893-XC9140A371MR-GCT-ND | XC9140A371MR-G | XC9140A371MR-G | XC9140A371MR-G | XC9140A371MR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9140A371MR-G | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.7 volts | 3.7 volts | 3.7 to ? volts |