Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 109321-XC9119D10AMR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 310mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 19.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 310mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 310mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 310mA (Switch) SC-74A, SOT-753
IC REG BOOST ADJ 310MA SOT25-5
IC REG BOOST ADJ 310MA SOT25
IC REG BOOST ADJ 310MA SOT25
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 310mA (Switch) SC-74A, SOT-753
Switching Voltage Regulators 1MHz PWM StepUp DCDC Converter
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 109321-XC9119D10AMR-G | 893-1165-6-ND | XC9119D10AMR-G | XC9119D10AMR-G | XC9119D10AMR-G | XC9119D10AMR-G | XC9119D10AMR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9119D10AMR-G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOT-25 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |