Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 100mA 6-XDFN Exposed Pad
Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter
PFM STEP-UP SYNCHRONOUS DCDC CON
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 100mA 6-XDFN Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9140C2514R-G-ND | XC9140C2514R-G | XC9140C2514R-G | XC9140C2514R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts |