Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-USPC (1.8x2)
16V INPUT STEP-DOWN DCDC CONTROL
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-USPC (1.8x2)
Switching Controllers 16V Input Step-Down DCDC Controller
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9220A095ER-G-ND | XC9220A095ER-G | XC9220A095ER-G | XC9220A095ER-G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable, Soft Start |