Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939660-XC9136N31CDR-
Series: XC9136
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA 10-PowerUDFN
Package: 10-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9136
Categories: Integrated Circuits (ICs)
Case / Package: 10-USPB (2.9x2.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA 10-PowerUDFN
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter with Load Disconnection
IC REG BOOST 3.1V 500MA 10USPB
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 939660-XC9136N31CDR-G | XC9136N31CDR-G | XC9136N31CDR-G | XC9136N31CDR-G | XC9136N31CDR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9136N31CDR-G | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-USPB (2.9x2.6) | Other; 10-PowerUDFN | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |