1A DRIVER TRANSISTOR BUILT-IN ST
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter with Load Disconnection
1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 10-PowerUDFN
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9135A33CDR-G | XC9135A33CDR-G | XC9135A33CDR-G | XC9135A33CDR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz | |
| Output Voltage | 3.3 volts | 3.3 to ? volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |