IC REG BOOST 3.8V 500MA SOT25
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 500mA SC-74A, SOT-753
IC REG BOOST 3.8V 500MA SOT25
0.8A SYNCHRONOUS STEP-UP DC/DC C
IC REG BOOST 3.8V 500MA SOT25
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 500mA SC-74A, SOT-753
Switching Voltage Regulators 0.8A Synchronous Step-up DC/DC Converter
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9142D38CMR-GCT-ND | XC9142D38CMR-G | XC9142D38CMR-G | XC9142D38CMR-G | XC9142D38CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.8 volts | 3.8 volts | 3.8 to ? volts |