Boost Switching Regulator IC Positive Fixed 3V 1 Output 350mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3V 1 Output 350mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3V 1 Output 350mA SC-74A, SOT-753
IC REG BOOST 3V 350MA SOT25
IC REG BOOST 3V 350MA SOT25-5
Boost Switching Regulator IC Positive Fixed 3V 1 Output 350mA SC-74A, SOT-753
Switching Voltage Regulators 0.8A Synchronous Step-up DC/DC Converter
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1448-6-ND | XC9142A30CMR-G | XC9142A30CMR-G | XC9142A30CMR-G | XC9142A30CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts |