Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA SC-74A, SOT-753
Switching Voltage Regulators DCDC Converters 0.8A Step-Up w/AS
IC REG BOOST 3.3V 800MA SOT25
IC REG BOOST 3.3V 800MA SOT25-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA SC-74A, SOT-753
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1372-2-ND | XC9142B33DMR-G | XC9142B33DMR-G | XC9142B33DMR-G | XC9142B33DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |