Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 100mA SC-74A, SOT-753
IC REG BOOST 4.7V 100MA SOT25
IC REG BOOST 4.7V 100MA SOT25
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939665-XC9140A471MR-
Series: XC9140
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 100mA SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9140
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 100mA SC-74A, SOT-753
PFM STEP-UP SYNCHRONOUS DCDC CON
IC REG BOOST 4.7V 100MA SOT25
Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9140A471MR-GTR-ND | 939665-XC9140A471MR-G | XC9140A471MR-G | XC9140A471MR-G | XC9140A471MR-G | XC9140A471MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9140A471MR-G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-25 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 4.7 volts | 4.7 to ? volts | 4.7 volts |