Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-USPC (1.8x2)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-USPC (1.8x2)
STEP-UP DCDC CONTROLLER MAX.DUTY
STEP-UP DCDC CONTROLLER MAX.DUTY
Switching Voltage Regulators Step-Up DCDC Controller Max.Duty 93%
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9121D091ER-G-ND | XC9121D091ER-G | XC9121D091ER-G | XC9121D091ER-G | XC9121D091ER-G |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators |
| Configuration / Function | Boost | ||||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |