Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 310mA (Switch) 6-UFDFN Exposed Pad
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056370-XC9119D10AER-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 310mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-USPC (1.8x2)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 19.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 310mA (Switch) 6-UFDFN Exposed Pad
IC REG BOOST ADJ 310MA 6USPC
IC REG BOOST ADJ 310MA 6USPC
Switching Voltage Regulators 1Mhz PWM Step-Up DCDC Converter
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9119D10AER-G-ND | 056370-XC9119D10AER-G | XC9119D10AER-G | XC9119D10AER-G | XC9119D10AER-G | XC9119D10AER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9119D10AER-G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-USPC (1.8x2) | Other; 6-UFDFN Exposed Pad | |||
| Output Voltage | 2.5 to 19.5 volts | 2.5 volts | 2.5 to 19.5 volts | 2.5 volts | ||
| IOUT | 0.3100 amps | 0.3100 amps | 0.3100 amps | 0.3100 amps |