Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
VICOR CORPORATION
VTM48EF040T050B0R -- SWITCHING VOLTAGE REGULATORS
Vicor Corporation
Switching Voltage Regulators
VTM48EF040T050B0R
Description
Switching Voltage Regulators VTM48EF040T050B0R
Datasheet
Description
Switching Voltage Regulators VTM48EF040T050B0R
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
VTM48EF040T050B0R
Switching Voltage Regulators
VTM48EF040T050B0R
Switching Voltage Regulators VTM48EF040T050B0R
Switching Voltage Regulators VTM48EF040T050B0R
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
VTM48EF040T050B0R
Product Name
Switching Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Automotive Wide Input Voltage 2A Buck Reg
A8585KLKTR-T-2
View Details
7
suppliers
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1109AAN
Specs
I
OUT
1.2 amps
f
sw
120 kHz
View Details
RS Components, Ltd.
Switching Regulators
1908014P
Specs
I
OUT
0.1000 amps
Efficiency
99.9 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Texas Instruments
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency
LM22672QMRE-ADJ/NOPB
Specs
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; SO PowerPAD
View Details
8
suppliers