Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
VICOR CORPORATION
VTM48EF080M030A00 -- SWITCHING VOLTAGE REGULATORS
Vicor Corporation
Switching Voltage Regulators
VTM48EF080M030A00
Description
Switching Voltage Regulators VTM2 48/26/55/8.0/30 I
Description
Switching Voltage Regulators VTM2 48/26/55/8.0/30 I
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
VTM48EF080M030A00
Switching Voltage Regulators
VTM48EF080M030A00
Switching Voltage Regulators VTM2 48/26/55/8.0/30 I
Switching Voltage Regulators VTM2 48/26/55/8.0/30 I
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
VTM48EF080M030A00
Product Name
Switching Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Dual 4A 384kHz QFN Power Management IC
A8292SETTR-T
Specs
Package Type
Other; QFN EP
Output Voltage
20.4 volts
I
OUT
0.6000 amps
View Details
3
suppliers
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
ADP3430JCPZ-RL
View Details
RS Components, Ltd.
Voltage Regulators
2149153
Specs
Configuration / Function
Buck; Boost
Output Voltage Type
Fixed
Package Type
Other; Fc2qfn
View Details
Infineon Technologies AG
PMIC - Voltage Regulators - DC DC Switching Controllers
CHL8325A-08CRT
Specs
Special Features
Enable, Power Good
f
sw
200 to 1200 kHz
View Details
2
suppliers